ebm-papst Inc. Axial Fans 4412L

Description
ebm-papst 4412L Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4412L Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 7604747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7604747
Axial Fans 7604747
ebm-papst 4412L Axial Fan

ebm-papst 4412L Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2671-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2671-ND
DC Brushless Fans (BLDC) 381-2671-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 88.4 CFM (2.47m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 88.4 CFM (2.47m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4412L - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4412L
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4412L
FAN AXIAL 119X38MM 12VDC WIRE

FAN AXIAL 119X38MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4412L
DC Fans 4412L
DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 88.3CFM, 2.5W, 2700RPM, 37dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 88.3CFM, 2.5W, 2700RPM, 37dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 7604747 381-2671-ND 4412L 4412L
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 88.25 SCFM (150 m³/hr) 88.4 SCFM (150 m³/hr) 88.4 SCFM (150 m³/hr)
Running Current 0.1830 amps
Blower/Fan Type Axial Fan Tube Axial
Motor Type DC DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - XF6115 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Nominal Voltage 115 volts
View Details
2 suppliers
Axial Fans - 1759799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 215 SCFM (365 m³/hr)
Running Current 0.1200 amps
View Details
Filter Fan, 6.93 X 6.93, 60/40 Cfm, 48 Vdc Rohs Compliant Stego - 70M7785 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details