Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 132.5 CFM (3.71m³/min) 2 Wire Leads
FAN AXIAL 119X25.4MM 12VDC WIRE
AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:132.4CFM; Noise Rating:55dBA; Power Rating:12W; Rated Speed:5400rpm RoHS Compliant: Yes
DC Fans DC Tubeaxial Fan, 119x119x25mm, 12VDC, 132.4CFM, 12W, 5400RPM, 55dBA, Ball Bearing
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 251019 | 381-2301-ND | 4412FNH | 31M0725 | 4412FNH |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 132 SCFM (225 m³/hr) | 132 SCFM (225 m³/hr) | 132 SCFM (225 m³/hr) | 132 SCFM (225 m³/hr) | |
| Blower/Fan Type | Axial Fan | Tube Axial | Axial Fan | ||
| Motor Type | DC | DC | Brushless | DC | |
| Bearings | Ball/Roller | Ball/Roller |