ebm-papst Inc. DC Brushless Fans (BLDC) 4412FM

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 82.4 CFM (2.31m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 82.4 CFM (2.31m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1024-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1024-ND
DC Brushless Fans (BLDC) 381-1024-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 82.4 CFM (2.31m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 82.4 CFM (2.31m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 2637856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2637856
Axial Fans 2637856
ebm-papst 4412FM Axial Fan

ebm-papst 4412FM Axial Fan

Supplier's Site
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 15B5299 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
15B5299
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 15B5299
AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:82.4CFM; Noise Rating:38dBA; Power Rating:3.2W; Rated Speed:2400rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:82.4CFM; Noise Rating:38dBA; Power Rating:3.2W; Rated Speed:2400rpm RoHS Compliant: Yes

Supplier's Site
FAN, DC TUBEAXIAL,82.4 CFM, 12 V,3.2 W,38 DBA, BALL BEARING, LEADS - 70105048 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, DC TUBEAXIAL,82.4 CFM, 12 V,3.2 W,38 DBA, BALL BEARING, LEADS
70105048
FAN, DC TUBEAXIAL,82.4 CFM, 12 V,3.2 W,38 DBA, BALL BEARING, LEADS 70105048
Features: Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading By PTC-Resistor Partially Impedance Protected Fiberglass Reinforced PBTP Plastic Housing Fiberglass Reinforced PA Plastic Impeller Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 4.3 mm Holes Electrical Connection Via Two 22 AWG, TR 64 Stripped and Tinned Leads UL, CSA, VDE Approvals on Some Models

Features:

  • Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading By PTC-Resistor Partially Impedance Protected
  • Fiberglass Reinforced PBTP Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Electrical Connection Via Two 22 AWG, TR 64 Stripped and Tinned Leads
  • UL, CSA, VDE Approvals on Some Models
Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4412FM
DC Fans 4412FM
DC Fans DC Tubeaxial Fan, 119x119x25mm, 12VDC, 82.4CFM, 3.2W, 2400RPM, 38dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x25mm, 12VDC, 82.4CFM, 3.2W, 2400RPM, 38dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4412FM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4412FM
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4412FM
FAN AXIAL 119X25.4MM 12VDC WIRE

FAN AXIAL 119X25.4MM 12VDC WIRE

Supplier's Site
DC Brushless Fans (BLDC) - 4412FM - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
4412FM
DC Brushless Fans (BLDC) 4412FM
FAN AXIAL 119X25.4MM 12VDC WIRE

FAN AXIAL 119X25.4MM 12VDC WIRE

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1024-ND 2637856 15B5299 70105048 4412FM 4412FM 4412FM
Product Name DC Brushless Fans (BLDC) Axial Fans Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst FAN, DC TUBEAXIAL,82.4 CFM, 12 V,3.2 W,38 DBA, BALL BEARING, LEADS DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.4 SCFM (140 m³/hr) 82.37 SCFM (140 m³/hr) 82.4 SCFM (140 m³/hr) 82.4 SCFM (140 m³/hr) 82.4 SCFM (140 m³/hr) 82.4 SCFM (140 m³/hr)
Maximum Sound Level 38 dbA 38 dbA 38 dbA 38 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Electrical - Climate Control - Filtered Fans - PTF61000LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 150 watts
View Details
Roof Filter Fan RFP 018 - 01861.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 338 SCFM (575 m³/hr)
Nominal Voltage 120 volts
View Details
Type 7F.20 - Filter Fan - 7F20812020550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details