ebm-papst Inc. DC Brushless Fans (BLDC) 4412FGML

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Sintec 67.1 CFM (1.88m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Sintec 67.1 CFM (1.88m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2952-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2952-ND
DC Brushless Fans (BLDC) 381-2952-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Sintec 67.1 CFM (1.88m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Sintec 67.1 CFM (1.88m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 8133341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8133341
Axial Fans 8133341
ebm-papst 4412FGML Axial Fan

ebm-papst 4412FGML Axial Fan

Supplier's Site
EBM Axial - 4412FGML - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4412FGML
EBM Axial 4412FGML
FAN, 119MM SQ X 25MM DP 12VDC 67/82C

FAN, 119MM SQ X 25MM DP 12VDC 67/82C

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4412FGML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4412FGML
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4412FGML
FAN AXIAL 119X25.4MM 12VDC WIRE

FAN AXIAL 119X25.4MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4412FGML
DC Fans 4412FGML
DC Fans DC Tubeaxial Fan, 119x119x25mm, 12VDC, 67CFM, 32dBA, 2W, 1950RPM, Sleeve Bearing

DC Fans DC Tubeaxial Fan, 119x119x25mm, 12VDC, 67CFM, 32dBA, 2W, 1950RPM, Sleeve Bearing

Buy Now Datasheet
FAN, DC TUBEAXIAL,67.1 CFM,12 V,2.0 W,32 DBA,SINTEC, LEADS - 70105045 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, DC TUBEAXIAL,67.1 CFM,12 V,2.0 W,32 DBA,SINTEC, LEADS
70105045
FAN, DC TUBEAXIAL,67.1 CFM,12 V,2.0 W,32 DBA,SINTEC, LEADS 70105045
Features: Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading By PTC-Resistor Partially Impedance Protected Fiberglass Reinforced PBTP Plastic Housing Fiberglass Reinforced PA Plastic Impeller Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 4.3 mm Holes Electrical Connection Via Two 22 AWG, TR 64 Stripped and Tinned Leads UL, CSA, VDE Approvals on Some Models

Features:

  • Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading By PTC-Resistor Partially Impedance Protected
  • Fiberglass Reinforced PBTP Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Electrical Connection Via Two 22 AWG, TR 64 Stripped and Tinned Leads
  • UL, CSA, VDE Approvals on Some Models
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2952-ND 8133341 4412FGML 4412FGML 4412FGML 70105045
Product Name DC Brushless Fans (BLDC) Axial Fans EBM Axial Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans FAN, DC TUBEAXIAL,67.1 CFM,12 V,2.0 W,32 DBA,SINTEC, LEADS
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.1 SCFM (114 m³/hr) 67.07 SCFM (114 m³/hr) 67.1 SCFM (114 m³/hr) 67.1 SCFM (114 m³/hr)
Maximum Sound Level 32 dbA 32 dbA 32 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Type 7F.21 - Reverse flow filter fan - 7F2190244250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
4020-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details