ebm-papst Inc. DC Brushless Fans (BLDC) 4412FGM

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Sintec 82.4 CFM (2.31m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Sintec 82.4 CFM (2.31m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3157-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3157-ND
DC Brushless Fans (BLDC) 381-3157-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Sintec 82.4 CFM (2.31m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Sintec 82.4 CFM (2.31m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 482061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
482061
Axial Fans 482061
ebm-papst 4412FGM Axial Fan

ebm-papst 4412FGM Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4412FGM - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4412FGM
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4412FGM
FAN AXIAL 119X25.4MM 12VDC WIRE

FAN AXIAL 119X25.4MM 12VDC WIRE

Supplier's Site
Tubeaxail Dc Fan; Supply Voltage Vdc Ebm-Papst - 20C8190 - Newark, An Avnet Company
Chicago, IL, United States
Tubeaxail Dc Fan; Supply Voltage Vdc Ebm-Papst
20C8190
Tubeaxail Dc Fan; Supply Voltage Vdc Ebm-Papst 20C8190
TUBEAXAIL DC FAN; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:82.4CFM; Noise Rating:38dBA; Power Rating:3.2W; Rated Speed:2400rpm RoHS Compliant: Yes

TUBEAXAIL DC FAN; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:82.4CFM; Noise Rating:38dBA; Power Rating:3.2W; Rated Speed:2400rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4412FGM
DC Fans 4412FGM
DC Fans DC Tubeaxial Fan, 119x119x25mm, 12VDC, 82CFM, 38dBA, 3.2W, 2400RPM, Sleeve Bearing

DC Fans DC Tubeaxial Fan, 119x119x25mm, 12VDC, 82CFM, 38dBA, 3.2W, 2400RPM, Sleeve Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3157-ND 482061 4412FGM 20C8190 4412FGM
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Tubeaxail Dc Fan; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.4 SCFM (140 m³/hr) 82.37 SCFM (140 m³/hr) 82.4 SCFM (140 m³/hr) 82.4 SCFM (140 m³/hr)
Maximum Sound Level 38 dbA 38 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 3.15 INCHES, 32 CFM - 70164094 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Sound Level 34 dbA
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 98XH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.4 SCFM (133 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-04020BSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.8 SCFM (14.96 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
View Details
3 suppliers