ebm-papst Inc. Axial Fans 4412F

Description
ebm-papst 4412F Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4412F Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 4577510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
4577510
Axial Fans 4577510
ebm-papst 4412F Axial Fan

ebm-papst 4412F Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-3235-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3235-ND
DC Brushless Fans (BLDC) 381-3235-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.0 CFM (2.80m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.0 CFM (2.80m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4412F - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4412F
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4412F
FAN AXIAL 119X25.4MM 12VDC WIRE

FAN AXIAL 119X25.4MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4412F
DC Fans 4412F
DC Fans DC Tubeaxial Fan, 119x119x25mm, 12VDC, 100.1CFM, 5.3W, 2900RPM, 43dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x25mm, 12VDC, 100.1CFM, 5.3W, 2900RPM, 43dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 94C1058 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
94C1058
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 94C1058
AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:100.1CFM; Noise Rating:43dBA; Power Rating:5.3W; Rated Speed:2900rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:100.1CFM; Noise Rating:43dBA; Power Rating:5.3W; Rated Speed:2900rpm RoHS Compliant: Yes

Supplier's Site
FAN, DC TUBEAXIAL,100.1 CFM,12 V,5.3 W,43 DBA,BALL BEARING, LEADS - 70105051 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, DC TUBEAXIAL,100.1 CFM,12 V,5.3 W,43 DBA,BALL BEARING, LEADS
70105051
FAN, DC TUBEAXIAL,100.1 CFM,12 V,5.3 W,43 DBA,BALL BEARING, LEADS 70105051
Features: Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading By PTC-Resistor Partially Impedance Protected Fiberglass Reinforced PBTP Plastic Housing Fiberglass Reinforced PA Plastic Impeller Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 4.3 mm Holes Electrical Connection Via Two 22 AWG, TR 64 Stripped and Tinned Leads UL, CSA, VDE Approvals on Some Models

Features:

  • Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading By PTC-Resistor Partially Impedance Protected
  • Fiberglass Reinforced PBTP Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Electrical Connection Via Two 22 AWG, TR 64 Stripped and Tinned Leads
  • UL, CSA, VDE Approvals on Some Models
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 4577510 381-3235-ND 4412F 4412F 94C1058 70105051
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst FAN, DC TUBEAXIAL,100.1 CFM,12 V,5.3 W,43 DBA,BALL BEARING, LEADS
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan Tube Axial
Motor Type DC DC Brushless DC DC
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fans - 1759835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 600 SCFM (1019 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater Hg 140, Ac/dc 43-55 V, 45W Stego - 24T1241 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details