ebm-papst 4412F/2GP-535 DC Axial Fans
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Sintec 100.0 CFM (2.80m³/min)
FAN AXIAL 119X25.4MM 12VDC
DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 560853 | 381-3237-ND | 4412F/2GP-535 | 4412F/2GP-535 |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | |
| Blower/Fan Type | Axial Fan | Tube Axial | ||
| Motor Type | DC | DC | Brushless | |
| Maximum Air Flow | 100 SCFM (170 m³/hr) | 100 SCFM (170 m³/hr) |