ebm-papst Inc. DC axial compact fan 4412 FML

Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet
Datasheet Summary
Powered by GS/AI

The 4412 FML is a DC axial compact fan designed for efficient airflow in various applications. It operates at a nominal voltage of 12 VDC, with a voltage range of 7 to 12.6 VDC. The fan has a power consumption of 2.0 W and can achieve a maximum airflow of 114 m¬=/h. It operates at a speed of 1950 rpm and has a sound pressure level of 32 dB(A), making it suitable for environments where noise is a concern. Constructed from glass-fiber reinforced PBT plastic for the housing and glass-fiber reinforced PA plastic for the impeller, the fan weighs 0.175 kg and has dimensions of 119 x 119 x 25 mm. It features a ball bearing storage system and is designed for a service life of 75,000 hours at 40 °C and 32,500 hours at maximum temperature. The fan includes protection against reverse polarity and blocked rotor conditions, ensuring reliable operation. It is approved by VDE, CSA, UL, and CE, indicating compliance with international safety standards.

Datasheet Summary
Powered by GS/AI

The 4412 FML is a DC axial compact fan designed for efficient airflow in various applications. It operates at a nominal voltage of 12 VDC, with a voltage range of 7 to 12.6 VDC. The fan has a power consumption of 2.0 W and can achieve a maximum airflow of 114 m¬=/h. It operates at a speed of 1950 rpm and has a sound pressure level of 32 dB(A), making it suitable for environments where noise is a concern. Constructed from glass-fiber reinforced PBT plastic for the housing and glass-fiber reinforced PA plastic for the impeller, the fan weighs 0.175 kg and has dimensions of 119 x 119 x 25 mm. It features a ball bearing storage system and is designed for a service life of 75,000 hours at 40 °C and 32,500 hours at maximum temperature. The fan includes protection against reverse polarity and blocked rotor conditions, ensuring reliable operation. It is approved by VDE, CSA, UL, and CE, indicating compliance with international safety standards.

Suppliers

Company
Product
Description
Supplier Links
DC axial compact fan - 4412 FML - ebm-papst Inc.
Farmington, CT, United States
DC axial compact fan
4412 FML
DC axial compact fan 4412 FML
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa

Highly efficient fan expertise


ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor.


Technical data - axial fans


Voltage

5–75 VDC, 11–440 VAC


Air flow rate

up to 1,220 m3/h


Power consumption

0.1–275 W


Applications

up to 1,500 Pa

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc.
Product Category Fans and Blowers (industrial)
Product Number 4412 FML
Product Name DC axial compact fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Air Flow Rate 67 SCFM (114 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1947673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 11.5 inch (291 mm)
Air Flow Rate 358 SCFM (609 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Cool Blast and Utility Fans - Cool Blast Series - Hartzell Air Movement
Specs
Fan / Blower Diameter 20.0 to 48.0 inch (508 to 1219 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Steel
View Details