ebm-papst Inc. Axial Fans 4412/2HHP

Description
ebm-papst 4412/2HHP DC Axial Fans
Request a Quote Datasheet
Description
ebm-papst 4412/2HHP DC Axial Fans
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 560837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
560837
Axial Fans 560837
ebm-papst 4412/2HHP DC Axial Fans

ebm-papst 4412/2HHP DC Axial Fans

Supplier's Site
DC Brushless Fans (BLDC) - 381-3234-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3234-ND
DC Brushless Fans (BLDC) 381-3234-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 167.9 CFM (4.70m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 167.9 CFM (4.70m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 119Mm, 12Vdc, 167.7Cfm, 55Dba; Supply Voltage Vdc Ebm-Papst - 23T3873 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 12Vdc, 167.7Cfm, 55Dba; Supply Voltage Vdc Ebm-Papst
23T3873
Axial Fan, 119Mm, 12Vdc, 167.7Cfm, 55Dba; Supply Voltage Vdc Ebm-Papst 23T3873
AXIAL FAN, 119MM, 12VDC, 167.7CFM, 55DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:167.7CFM; Noise Rating:55dBA; Power Rating:13W RoHS Compliant: Yes

AXIAL FAN, 119MM, 12VDC, 167.7CFM, 55DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:167.7CFM; Noise Rating:55dBA; Power Rating:13W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4412/2HHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4412/2HHP
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4412/2HHP
FAN AXIAL 119X38MM 12VDC WIRE

FAN AXIAL 119X38MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4412/2HHP
DC Fans 4412/2HHP
DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 167.7CFM, 13W, 5000RPM, 55dBA, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 167.7CFM, 13W, 5000RPM, 55dBA, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 560837 381-3234-ND 23T3873 4412/2HHP 4412/2HHP
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 119Mm, 12Vdc, 167.7Cfm, 55Dba; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Maximum Air Flow 168 SCFM (285 m³/hr) 168 SCFM (285 m³/hr) 168 SCFM (285 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

0.19 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB154 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1766 SCFM (0.3001 m³/hr)
Maximum Static Pressure 0.0840 in H2O (0.1569 Torr)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181205550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Axial Fan - 125DH 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details