Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.0 CFM (2.80m³/min) 2 Terminals
FAN AXIAL 119X32MM 24VDC TERM
Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads AWG 22, TR 64, 12.2 in. (310 mm).
Features:
DC Fans DC Tubeaxial Fan, 119x119x32mm, 24VDC, 100CFM
AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:45dBA; Power Rating:5W; Rated Speed:-; Current Rating:-RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2948-ND | 4394 | 70104761 | 4394 | 86K9853 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Fan; 119 mm L x 119 mm H; 32 mm; 24 VDC; 100 CFM @ 0 PSI; 45 dBA; Axial Leaded | DC Fans | Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 100 SCFM (170 m³/hr) | 100 SCFM (170 m³/hr) | 100 SCFM (170 m³/hr) | 100 SCFM (170 m³/hr) | |
| Maximum Sound Level | 45 dbA | 45 dbA | 45 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | 24 volts | |
| Voltage Range | 24 volts |