ebm-papst Inc. DC Brushless Fans (BLDC) 4382L

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 55.9 CFM (1.57m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 55.9 CFM (1.57m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2669-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2669-ND
DC Brushless Fans (BLDC) 381-2669-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 55.9 CFM (1.57m³/min) 2 Terminals

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 55.9 CFM (1.57m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
4382L
DC Fans 4382L
DC Fans DC Tubeaxial Fan

DC Fans DC Tubeaxial Fan

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4382L - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4382L
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4382L
FAN AXIAL 119X32MM 12VDC TERM

FAN AXIAL 119X32MM 12VDC TERM

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2669-ND 4382L 4382L
Product Name DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.9 SCFM (95.01 m³/hr) 55.9 SCFM (95.01 m³/hr)
Maximum Sound Level 30 dbA 30 dbA
Nominal Voltage 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF11000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 11 watts
View Details
Backward Curved Fan - UNO674004E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Sound Level 79 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-05010BSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
2 suppliers
Type 7F.20 - Filter Fan - 7F2082305700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details