ebm-papst Inc. DC Brushless Fans (BLDC) 4374S

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.0 CFM (2.80m³/min) 3 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.0 CFM (2.80m³/min) 3 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2947-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2947-ND
DC Brushless Fans (BLDC) 381-2947-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.0 CFM (2.80m³/min) 3 Terminals

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.0 CFM (2.80m³/min) 3 Terminals

Buy Now Datasheet
Axial Fan; Supply Voltage Vdc Ebm-Papst - 67C3255 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan; Supply Voltage Vdc Ebm-Papst
67C3255
Axial Fan; Supply Voltage Vdc Ebm-Papst 67C3255
AXIAL FAN; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:45dBA; Power Rating:4.9W; Rated Speed:2800rpm; Current Rating:- RoHS Compliant: Yes

AXIAL FAN; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:45dBA; Power Rating:4.9W; Rated Speed:2800rpm; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4374S - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4374S
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4374S
FAN AXIAL 119X32MM 24VDC TERM

FAN AXIAL 119X32MM 24VDC TERM

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4374S
DC Fans 4374S
DC Fans DC Tubeaxial Fan, 24VDC, 45dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 24VDC, 45dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2947-ND 67C3255 4374S 4374S
Product Name DC Brushless Fans (BLDC) Axial Fan; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Maximum Sound Level 45 dbA 45 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - UNO674504E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 81 dbA
View Details
ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 3.15 INCHES, 32 CFM - 70164094 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Sound Level 34 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-04020DSAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.5 SCFM (7.65 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
Axial Fans - 1759801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 128 SCFM (218 m³/hr)
Blower/Fan Type Axial Fan
View Details