Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 112.0 CFM (3.14m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, 119x119x32mm, 48VDC, 112CFM, 4.1W, 2700RPM, Ball Bearing, IP20
FAN AXIAL 119X32MM 48VDC WIRE
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1360673 | 381-2862-ND | 4318NN | 4318NN |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 112 SCFM (190 m³/hr) | 112 SCFM (190 m³/hr) | 112 SCFM (190 m³/hr) | |
| Running Current | 0.1200 amps | |||
| Blower/Fan Type | Axial Fan | Tube Axial | ||
| Motor Type | DC | DC | Brushless |