ebm-papst Inc. DC Brushless Fans (BLDC) 4318NH3

Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 167.0 CFM (4.68m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 167.0 CFM (4.68m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2861-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2861-ND
DC Brushless Fans (BLDC) 381-2861-ND
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 167.0 CFM (4.68m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 167.0 CFM (4.68m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, 119 X 32Mm, 48V, 55Dba; Supply Voltage Vdc Ebm-Papst - 11AC8768 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, 119 X 32Mm, 48V, 55Dba; Supply Voltage Vdc Ebm-Papst
11AC8768
Dc Axial Fan, 119 X 32Mm, 48V, 55Dba; Supply Voltage Vdc Ebm-Papst 11AC8768
DC AXIAL FAN, 119 X 32MM, 48V, 55DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:167CFM; Noise Rating:55dBA; Power Rating:10W; Current Rating:- RoHS Compliant: Yes

DC AXIAL FAN, 119 X 32MM, 48V, 55DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:167CFM; Noise Rating:55dBA; Power Rating:10W; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
4318NH3
DC Fans 4318NH3
DC Fans DC Tubeaxial Fan, 119x119x32mm, 48VDC, 168CFM, 11.0W, 4100RPM, Ball Bearing, IP20

DC Fans DC Tubeaxial Fan, 119x119x32mm, 48VDC, 168CFM, 11.0W, 4100RPM, Ball Bearing, IP20

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4318NH3 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4318NH3
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4318NH3
FAN AXIAL 119X32MM 48VDC WIRE

FAN AXIAL 119X32MM 48VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2861-ND 11AC8768 4318NH3 4318NH3
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, 119 X 32Mm, 48V, 55Dba; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 167 SCFM (284 m³/hr) 167 SCFM (284 m³/hr) 167 SCFM (284 m³/hr)
Maximum Sound Level 55 dbA 55 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF32000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DH 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
AC Fans - Q561-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
View Details
3 suppliers