Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 129.3 CFM (3.62m³/min) 2 Wire Leads
FAN AXIAL 119X32MM 48VDC WIRE
DC Fans DC Tubeaxial Fan, 119x119x32mm, 48VDC, 130CFM, 5.7W, 3150RPM, Ball Bearing, IP20
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2860-ND | 1251649 | 4318NH | 4318NH |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 129 SCFM (220 m³/hr) | 129 SCFM (220 m³/hr) | 129 SCFM (220 m³/hr) | |
| Maximum Sound Level | 47 dbA | 47 dbA | ||
| Nominal Voltage | 48 volts | 48 volts | ||
| Voltage Range | 48 volts |