4318N/2H3P -- 4318N/2H3P EBM-PAPST
ebm-papst Inc.
4318N/2H3P Ebm-Papst
4318N/2H3P
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
08AK8318 |
|
Product Name
|
4318N/2H3P Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
40.01 SCFM (68 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
323 SCFM (549 m³/hr)
Maximum Sound Level
60 dbA
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details