ebm-papst Inc. Axial Compact DC Fans 4318

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 86K9852, operates at a supply voltage of 48V DC and features a square frame size of 119mm with an external depth of 32mm. It utilizes ball bearings for enhanced durability and has a maximum airflow of 100.1 CFM, producing a noise level of 45 dBA during operation. The fan is rated for a power consumption of 5W and achieves a rated speed of 2800 RPM. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. The fan is designed for applications requiring efficient cooling and airflow management.

Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 86K9852, operates at a supply voltage of 48V DC and features a square frame size of 119mm with an external depth of 32mm. It utilizes ball bearings for enhanced durability and has a maximum airflow of 100.1 CFM, producing a noise level of 45 dBA during operation. The fan is rated for a power consumption of 5W and achieves a rated speed of 2800 RPM. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. The fan is designed for applications requiring efficient cooling and airflow management.

Suppliers

Company
Product
Description
Supplier Links
Axial Compact DC Fans - 4318 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact DC Fans
4318
Axial Compact DC Fans 4318
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
Axial Fans - 7719120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7719120
Axial Fans 7719120
ebm-papst 4318 Axial Fan

ebm-papst 4318 Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-1004-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1004-ND
DC Brushless Fans (BLDC) 381-1004-ND
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4318 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4318
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4318
FAN AXIAL 119X32MM 48VDC WIRE

FAN AXIAL 119X32MM 48VDC WIRE

Supplier's Site
Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 86K9852 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
86K9852
Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 86K9852
AXIAL FAN, 119MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:100.1CFM; Noise Rating:45dBA; Power Rating:5W; Rated Speed:2800rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:100.1CFM; Noise Rating:45dBA; Power Rating:5W; Rated Speed:2800rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fan; 119 x 119 mm; mm; 48 VDC; 100.1 CFM; 45 dBA; Lead; Ball Bearing; 2800 RPM - 70104764 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 119 x 119 mm; mm; 48 VDC; 100.1 CFM; 45 dBA; Lead; Ball Bearing; 2800 RPM
70104764
Fan; 119 x 119 mm; mm; 48 VDC; 100.1 CFM; 45 dBA; Lead; Ball Bearing; 2800 RPM 70104764
Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads AWG 22, TR 64, 12.2 in. (310 mm). Features: Totally Encapsulated and Totally Sealed Fan of Fiberglass Reinforced Plastic PBTB Housing PA Impeller Electronically Commutated DC Motor Mass: 8 Oz. (227 g) Ball Bearing Construction

Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads AWG 22, TR 64, 12.2 in. (310 mm).
Features:

  • Totally Encapsulated and Totally Sealed
  • Fan of Fiberglass Reinforced Plastic
  • PBTB Housing
  • PA Impeller
  • Electronically Commutated DC Motor
  • Mass: 8 Oz. (227 g)
  • Ball Bearing Construction
Supplier's Site

Technical Specifications

  ebm-papst Inc. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 4318 7719120 381-1004-ND 4318 86K9852 70104764
Product Name Axial Compact DC Fans Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 119Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst Fan; 119 x 119 mm; mm; 48 VDC; 100.1 CFM; 45 dBA; Lead; Ball Bearing; 2800 RPM
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Maximum Sound Level 45 dbA 45 dbA 45 dbA 45 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts 48 volts
Voltage Range 36 to 53 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 45W Rohs Compliant Stego - 70M7858 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2557295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.31 SCFM (49.82 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
8015-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0969 to ? in H2O (0.1809 to ? Torr)
Maximum Sound Level 31 dbA
View Details