ebm-papst Inc. 4318-RS0

Description
ebm-papst compact DC fans are suitable for high air performance with moderate pressure build-up and feature threaded inserts in each corner to take an M3 threaded bolt and a Molex 22-01-2025 connector. Ideal for PC cooling and various other applications. DC fans. Plastic housing. Molex connector fitted. Threaded inserts for easy mounting. Connection via lead 313mm (+/- 10mm). Threaded brass inserts fitted on both sides. Blowing over struts. Protection IP20 Supply Voltage = 48 V dc Dimensions = 119 x 119 x 32mm Height = 119mm Width = 119mm Depth = 32mm AC or DC Operation = DC Air Flow = 170m³/h Power Consumption = 5.1W Bearing Type = Ball Noise Level = 45dB(A)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8781075 - RS Components, Ltd.
Corby, Northants, United Kingdom
ebm-papst compact DC fans are suitable for high air performance with moderate pressure build-up and feature threaded inserts in each corner to take an M3 threaded bolt and a Molex 22-01-2025 connector. Ideal for PC cooling and various other applications. DC fans. Plastic housing. Molex connector fitted. Threaded inserts for easy mounting. Connection via lead 313mm (+/- 10mm). Threaded brass inserts fitted on both sides. Blowing over struts. Protection IP20 Supply Voltage = 48 V dc Dimensions = 119 x 119 x 32mm Height = 119mm Width = 119mm Depth = 32mm AC or DC Operation = DC Air Flow = 170m³/h Power Consumption = 5.1W Bearing Type = Ball Noise Level = 45dB(A)

ebm-papst compact DC fans are suitable for high air performance with moderate pressure build-up and feature threaded inserts in each corner to take an M3 threaded bolt and a Molex 22-01-2025 connector. Ideal for PC cooling and various other applications.
DC fans. Plastic housing. Molex connector fitted. Threaded inserts for easy mounting. Connection via lead 313mm (+/- 10mm). Threaded brass inserts fitted on both sides. Blowing over struts. Protection IP20
Supply Voltage = 48 V dc
Dimensions = 119 x 119 x 32mm
Height = 119mm
Width = 119mm
Depth = 32mm
AC or DC Operation = DC
Air Flow = 170m³/h
Power Consumption = 5.1W
Bearing Type = Ball
Noise Level = 45dB(A)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 8781075
Fan / Blower Diameter 4.7 inch (119 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Exhaust Fan - EFX - Thermon, Inc
Specs
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Turbo Blowers - VFT73-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
Reverse Flow fan PTA13628-A - PTA13628H12B-A2 - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
KPL877 Recessed Twin Packaged Blowers - KPL877D - Kooltronic, Inc.
Specs
Applications / Use Pressure Blower; HVAC
Air Flow Rate 525 SCFM (892 m³/hr)
Material of Construction Steel; Stainless Steel
View Details