ebm-papst Inc. DC Brushless Fans (BLDC) 4314U

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2467-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2467-ND
DC Brushless Fans (BLDC) 381-2467-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 3373317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
3373317
Axial Fans 3373317
ebm-papst 4314U Axial Fan

ebm-papst 4314U Axial Fan

Supplier's Site
EBM MISC - 4314U - Galco Industrial Electronics
Madison Heights, MI, United States
EBM MISC
4314U
EBM MISC 4314U
FAN

FAN

Supplier's Site
Axial Fan, 120Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 67H5088 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
67H5088
Axial Fan, 120Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 67H5088
AXIAL FAN, 120MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:100.1CFM; Noise Rating:45dBA; Power Rating:5W; Rated Speed:2800rpm RoHS Compliant: Yes

AXIAL FAN, 120MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:100.1CFM; Noise Rating:45dBA; Power Rating:5W; Rated Speed:2800rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fan, Axial. 119x32mm. 24vdc, 100cfm, 5watts, encapsulated. - 70104820 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Axial. 119x32mm. 24vdc, 100cfm, 5watts, encapsulated.
70104820
Fan, Axial. 119x32mm. 24vdc, 100cfm, 5watts, encapsulated. 70104820
Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads AWG 22, TR 64, 12.2 in. (310 mm). Features: Totally Encapsulated and Totally Sealed Fan of Fiberglass Reinforced Plastic PBTB Housing PA Impeller Electronically Commutated DC Motor Mass: 8 Oz. (227 g) Ball Bearing Construction

Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads AWG 22, TR 64, 12.2 in. (310 mm).
Features:

  • Totally Encapsulated and Totally Sealed
  • Fan of Fiberglass Reinforced Plastic
  • PBTB Housing
  • PA Impeller
  • Electronically Commutated DC Motor
  • Mass: 8 Oz. (227 g)
  • Ball Bearing Construction
Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4314U
DC Fans 4314U
DC Fans DC Tubeaxial Fan, 119x119x32mm, 24VDC, 100.1CFM, 5.0W, 2800RPM, Ball Bearing, IP68

DC Fans DC Tubeaxial Fan, 119x119x32mm, 24VDC, 100.1CFM, 5.0W, 2800RPM, Ball Bearing, IP68

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4314U - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4314U
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4314U
FAN AXIAL 119X32MM 24VDC WIRE

FAN AXIAL 119X32MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2467-ND 3373317 4314U 67H5088 70104820 4314U 4314U
Product Name DC Brushless Fans (BLDC) Axial Fans EBM MISC Axial Fan, 120Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Fan, Axial. 119x32mm. 24vdc, 100cfm, 5watts, encapsulated. DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Maximum Sound Level 45 dbA 45 dbA 45 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Type 7F.20 - Filter Fan - 7F20902431000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fan - 121DW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 254 SCFM (432 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details