FAN AXIAL 119X32MM 24VDC WIRE
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1251647 | 381-4314NNR-ND |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 112 SCFM (190 m³/hr) | 110 SCFM (187 m³/hr) |
| Running Current | 0.1200 amps | 0.1400 amps |
| Blower/Fan Type | Axial Fan | Tube Axial |
| Motor Type | DC | DC |