ebm-papst Inc. Axial Fans 4314NN

Description
ebm-papst 4314NN Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4314NN Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 1251644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
1251644
Axial Fans 1251644
ebm-papst 4314NN Axial Fan

ebm-papst 4314NN Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2859-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2859-ND
DC Brushless Fans (BLDC) 381-2859-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 112.0 CFM (3.14m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 112.0 CFM (3.14m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
4314NN
DC Fans 4314NN
DC Fans DC Tubeaxial Fan, 119x32mm, 24VDC, 112CFM, 4.1W, 2700RPM, Ball Bearing, IP20

DC Fans DC Tubeaxial Fan, 119x32mm, 24VDC, 112CFM, 4.1W, 2700RPM, Ball Bearing, IP20

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4314NN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4314NN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4314NN
FAN AXIAL 119X32MM 24VDC WIRE

FAN AXIAL 119X32MM 24VDC WIRE

Supplier's Site
Axial Fan, 119Mm, 24Vdc, 112Cfm, 41Dba; Supply Voltage Vdc Ebm-Papst - 67H5087 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24Vdc, 112Cfm, 41Dba; Supply Voltage Vdc Ebm-Papst
67H5087
Axial Fan, 119Mm, 24Vdc, 112Cfm, 41Dba; Supply Voltage Vdc Ebm-Papst 67H5087
AXIAL FAN, 119MM, 24VDC, 112CFM, 41DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:112CFM; Noise Rating:41dBA; Power Rating:4.1W; IP Rating:IP20RoHS Compliant: Yes

AXIAL FAN, 119MM, 24VDC, 112CFM, 41DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:112CFM; Noise Rating:41dBA; Power Rating:4.1W; IP Rating:IP20RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1251644 381-2859-ND 4314NN 4314NN 67H5087
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 119Mm, 24Vdc, 112Cfm, 41Dba; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 88.25 SCFM (150 m³/hr) 112 SCFM (190 m³/hr) 112 SCFM (190 m³/hr) 112 SCFM (190 m³/hr)
Running Current 0.1200 amps
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC Brushless DC
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 48 V, 15W Stego - 24T1242 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details
Nominal Rated Voltage Ac Finder - 92X8668 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 218 SCFM (370 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details