Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 116.5 CFM (3.26m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, 119x32mm, 24VDC, 147CFM, 9.3W, 3600RPM, Ball Bearing, IP20
FAN AXIAL 119X32MM 24VDC WIRE
DC AXIAL FAN, 119 X 32MM, 24V, 51DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:147CFM; Noise Rating:51dBA; Power Rating:8.3W; Current Rating:-RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1682644 | 381-2856-ND | 4314NHH | 4314NHH | 27C9625 |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Dc Axial Fan, 119 X 32Mm, 24V, 51Dba; Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 88.25 SCFM (150 m³/hr) | 116 SCFM (198 m³/hr) | 116 SCFM (198 m³/hr) | 147 SCFM (250 m³/hr) | |
| Running Current | 0.1200 amps | ||||
| Blower/Fan Type | Axial Fan | Tube Axial | Axial Fan | ||
| Motor Type | DC | DC | Brushless | DC |