Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 129.3 CFM (3.62m³/min) 2 Wire Leads
FAN AXIAL 119X32MM 24VDC WIRE
DC Fans DC Tubeaxial Fan, 119x32mm, 24VDC, 130CFM, 5.7W, 3150RPM, Ball Bearing, IP20
AXIAL FAN, 119MM, 24VDC, 129CFM, 47DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:129CFM; Noise Rating:47dBA; Power Rating:6.7W; IP Rating:IP20RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1251645 | 381-2854-ND | 4314NH | 4314NH | 67H5084 |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | Axial Fan, 119Mm, 24Vdc, 129Cfm, 47Dba; Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 168 SCFM (285 m³/hr) | 129 SCFM (220 m³/hr) | 129 SCFM (220 m³/hr) | 129 SCFM (219 m³/hr) | |
| Running Current | 0.1200 amps | ||||
| Blower/Fan Type | Axial Fan | Tube Axial | Axial Fan | ||
| Motor Type | DC | DC | Brushless | DC |