ebm-papst Inc. DC Brushless Fans (BLDC) 4314L

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 56.0 CFM (1.57m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 56.0 CFM (1.57m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1022-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1022-ND
DC Brushless Fans (BLDC) 381-1022-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 56.0 CFM (1.57m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 56.0 CFM (1.57m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 581587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
581587
Axial Fans 581587
ebm-papst 4314L Axial Fan

ebm-papst 4314L Axial Fan

Supplier's Site
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9850 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9850
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9850
AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:55.9CFM; Noise Rating:30dBA; Power Rating:1.2W; Rated Speed:1550rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:55.9CFM; Noise Rating:30dBA; Power Rating:1.2W; Rated Speed:1550rpm RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4314L - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4314L
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4314L
FAN AXIAL 119X32MM 24VDC WIRE

FAN AXIAL 119X32MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4314L
DC Fans 4314L
DC Fans DC Tubeaxial Fan, 119x119x32mm, 24VDC, 55.9CFM, 1.2W, 1550RPM, 30dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x32mm, 24VDC, 55.9CFM, 1.2W, 1550RPM, 30dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1022-ND 581587 86K9850 4314L 4314L
Product Name DC Brushless Fans (BLDC) Axial Fans Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 56 SCFM (95.18 m³/hr) 55.89 SCFM (95 m³/hr) 55.9 SCFM (95.01 m³/hr) 56 SCFM (95.18 m³/hr)
Maximum Sound Level 30 dbA 30 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10 to 13.53 SCFM (17 to 23 m³/hr)
Nominal Voltage 48 volts
View Details
Electrical - Climate Control - Filtered Fans - PFA60000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F2190241020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fan - 82TL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details