ebm-papst Inc. DC Brushless Fans (BLDC) 4314HR

Description
Fan
Request a Quote Datasheet
Description
Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3156-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3156-ND
DC Brushless Fans (BLDC) 381-3156-ND
Fan

Fan

Buy Now Datasheet
Axial Fan, 119Mm X 119Mm X 32Mm, 230V, 51Dba; Supply Voltage Vdc Ebm-Papst - 97B3445 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm X 119Mm X 32Mm, 230V, 51Dba; Supply Voltage Vdc Ebm-Papst
97B3445
Axial Fan, 119Mm X 119Mm X 32Mm, 230V, 51Dba; Supply Voltage Vdc Ebm-Papst 97B3445
AXIAL FAN, 119MM x 119MM x 32MM, 230V, 51dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:120CFM; Noise Rating:51dBA; Power Rating:- RoHS Compliant: Yes

AXIAL FAN, 119MM x 119MM x 32MM, 230V, 51dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:120CFM; Noise Rating:51dBA; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4314HR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4314HR
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4314HR
FAN 24DCV

FAN 24DCV

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4314HR
DC Fans 4314HR
DC Fans DC Tubeaxial Fan

DC Fans DC Tubeaxial Fan

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3156-ND 97B3445 4314HR 4314HR
Product Name DC Brushless Fans (BLDC) Axial Fan, 119Mm X 119Mm X 32Mm, 230V, 51Dba; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 15W Rohs Compliant Stego - 70M7856 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.20 - Filter Fan - 7F2090241020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Backward Curved Fan - UNO503554D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1800 SCFM (3060 m³/hr)
Maximum Sound Level 75 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 24 volts
View Details