ebm-papst Inc. Axial Fans 4314G

Description
ebm-papst 4314G Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4314G Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 7604801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7604801
Axial Fans 7604801
ebm-papst 4314G Axial Fan

ebm-papst 4314G Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2945-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2945-ND
DC Brushless Fans (BLDC) 381-2945-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Sintec 100.1 CFM (2.80m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Sintec 100.1 CFM (2.80m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
4314G
DC Fans 4314G
DC Fans DC Tubeaxial Fan, 119x119x32mm, 24VDC, 100.1CFM, 45dBA, 5W, 2800RPM, Sleeve Bearing

DC Fans DC Tubeaxial Fan, 119x119x32mm, 24VDC, 100.1CFM, 45dBA, 5W, 2800RPM, Sleeve Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4314G - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4314G
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4314G
FAN AXIAL 119X32MM 24VDC WIRE

FAN AXIAL 119X32MM 24VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 7604801 381-2945-ND 4314G 4314G
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Running Current 0.1950 amps
Blower/Fan Type Axial Fan Tube Axial
Motor Type DC DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF66000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 230 volts
View Details
8015-7 Series 1.34 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0969 to ? in H2O (0.1809 to ? Torr)
Maximum Sound Level 31 dbA
View Details
Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details