Highly efficient fan expertise
ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor.
Technical data - axial fans
Voltage
5–75 VDC, 11–440 VAC
Air flow rate
up to 1,220 m3/h
Power consumption
0.1–275 W
Applications
up to 1,500 Pa
| ebm-papst Inc. | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | 4314 NHH |
| Product Name | DC axial compact fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Air Flow Rate | 147 SCFM (250 m³/hr) |