ebm-papst Inc. DC Brushless Fans (BLDC) 4314/2U

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2767-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2767-ND
DC Brushless Fans (BLDC) 381-2767-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fans - 7761276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7761276
Axial Fans 7761276
ebm-papst 4314/2U Axial Fan

ebm-papst 4314/2U Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4314/2U - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4314/2U
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4314/2U
FAN AXIAL 119X32MM 24VDC WIRE

FAN AXIAL 119X32MM 24VDC WIRE

Supplier's Site
Axial Fan, 119Mm, 24Vdc, 100.1Cfm, 45Dba; Supply Voltage Vdc Ebm-Papst - 40Y1559 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24Vdc, 100.1Cfm, 45Dba; Supply Voltage Vdc Ebm-Papst
40Y1559
Axial Fan, 119Mm, 24Vdc, 100.1Cfm, 45Dba; Supply Voltage Vdc Ebm-Papst 40Y1559
AXIAL FAN, 119MM, 24VDC, 100.1CFM, 45DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:100.1CFM; Noise Rating:45dBA; Power Rating:5W RoHS Compliant: Yes

AXIAL FAN, 119MM, 24VDC, 100.1CFM, 45DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:100.1CFM; Noise Rating:45dBA; Power Rating:5W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4314/2U
DC Fans 4314/2U
DC Fans DC Tubeaxial Fan, 119x119x32mm, 24VDC, 100.1CFM, 45dBA, 5W, 2800RPM, Ball Bearing, Speed Signal, Open Collector Output, IP68

DC Fans DC Tubeaxial Fan, 119x119x32mm, 24VDC, 100.1CFM, 45dBA, 5W, 2800RPM, Ball Bearing, Speed Signal, Open Collector Output, IP68

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2767-ND 7761276 4314/2U 40Y1559 4314/2U
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 119Mm, 24Vdc, 100.1Cfm, 45Dba; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Maximum Sound Level 45 dbA 45 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - RHA60000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812031000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 299DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.8 SCFM (115 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details