ebm-papst Inc. DC Brushless Fans (BLDC) 4314/17T

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2890-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2890-ND
DC Brushless Fans (BLDC) 381-2890-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 4 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 4 Wire Leads

Buy Now Datasheet
Axial Fans - 8133369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8133369
Axial Fans 8133369
ebm-papst 4314/17T Axial Fan

ebm-papst 4314/17T Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4314/17T - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4314/17T
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4314/17T
FAN AXIAL 119X32MM 24VDC WIRE

FAN AXIAL 119X32MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4314/17T
DC Fans 4314/17T
DC Fans DC Tubeaxial Fan, 119x32mm, 24VDC, max. 100.1CFM, max. 4.8W, max. 45dBA, max. 2800RPM, Ball Bearing, Alarm Signal, Output via Open Collector - High Signal, IP20

DC Fans DC Tubeaxial Fan, 119x32mm, 24VDC, max. 100.1CFM, max. 4.8W, max. 45dBA, max. 2800RPM, Ball Bearing, Alarm Signal, Output via Open Collector - High Signal, IP20

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2890-ND 8133369 4314/17T 4314/17T
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Maximum Static Pressure 0.2810 in H2O (0.5250 Torr)
Maximum Sound Level 45 dbA 45 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Backward Curved Fan - N88-28052 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2200 SCFM (3739 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details