ebm-papst Inc. Axial Compact DC Fans 4314-147

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact DC Fans - 4314-147 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact DC Fans
4314-147
Axial Compact DC Fans 4314-147
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
DC Brushless Fans (BLDC) - 381-3230-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3230-ND
DC Brushless Fans (BLDC) 381-3230-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 106.0 CFM (2.97m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 106.0 CFM (2.97m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4314-147 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4314-147
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4314-147
FAN AXIAL 119X32MM 24VDC WIRE

FAN AXIAL 119X32MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4314-147
DC Fans 4314-147
DC Fans DC Tubeaxial Fan, 119x119x32mm, 24VDC, 105.9CFM, 47dBA, 5.8W, 3000RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x32mm, 24VDC, 105.9CFM, 47dBA, 5.8W, 3000RPM, Ball Bearing

Buy Now Datasheet
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 20C8181 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
20C8181
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 20C8181
AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.9CFM; Noise Rating:47dBA; Power Rating:5.8W; Rated Speed:3000rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.9CFM; Noise Rating:47dBA; Power Rating:5.8W; Rated Speed:3000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ebm-papst Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 4314-147 381-3230-ND 4314-147 4314-147 20C8181
Product Name Axial Compact DC Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Maximum Sound Level 47 dbA 45 dbA 45 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 12 to 28 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.77 SCFM (11.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 11 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Backward Curved Fan - N88-63314 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10038 SCFM (17062 m³/hr)
Maximum Sound Level 95 dbA
View Details