ebm-papst Inc. DC Brushless Fans (BLDC) 4312U

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2647-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2647-ND
DC Brushless Fans (BLDC) 381-2647-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 3373294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
3373294
Axial Fans 3373294
ebm-papst 4312U Axial Fan

ebm-papst 4312U Axial Fan

Supplier's Site
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 12V; Supply Voltage Vdc Ebm-Papst - 67H5083 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 12V; Supply Voltage Vdc Ebm-Papst
67H5083
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 12V; Supply Voltage Vdc Ebm-Papst 67H5083
DC FAN, AXIAL, 119MM X 119MM X 38MM, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:100.1CFM; Noise Rating:45dBA; Power Rating:5W RoHS Compliant: Yes

DC FAN, AXIAL, 119MM X 119MM X 38MM, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:100.1CFM; Noise Rating:45dBA; Power Rating:5W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
4312U
DC Fans 4312U
DC Fans DC Tubeaxial Fan, 119x119x32mm, 12VDC, 100.1CFM, 5.0W, 2800RPM, Ball Bearing, IP68

DC Fans DC Tubeaxial Fan, 119x119x32mm, 12VDC, 100.1CFM, 5.0W, 2800RPM, Ball Bearing, IP68

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4312U - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4312U
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4312U
FAN AXIAL 119X32MM 12VDC WIRE

FAN AXIAL 119X32MM 12VDC WIRE

Supplier's Site
Fan, Axial, 119x32mm, 12VDC, 100CFM, 5 Watts, Encapsulated - 70104819 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Axial, 119x32mm, 12VDC, 100CFM, 5 Watts, Encapsulated
70104819
Fan, Axial, 119x32mm, 12VDC, 100CFM, 5 Watts, Encapsulated 70104819
Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads AWG 22, TR 64, 12.2 in. (310 mm). Features: Totally Encapsulated and Totally Sealed Fan of Fiberglass Reinforced Plastic PBTB Housing PA Impeller Electronically Commutated DC Motor Mass: 8 Oz. (227 g) Ball Bearing Construction

Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads AWG 22, TR 64, 12.2 in. (310 mm).
Features:

  • Totally Encapsulated and Totally Sealed
  • Fan of Fiberglass Reinforced Plastic
  • PBTB Housing
  • PA Impeller
  • Electronically Commutated DC Motor
  • Mass: 8 Oz. (227 g)
  • Ball Bearing Construction
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2647-ND 3373294 67H5083 4312U 4312U 70104819
Product Name DC Brushless Fans (BLDC) Axial Fans Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 12V; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan, Axial, 119x32mm, 12VDC, 100CFM, 5 Watts, Encapsulated
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Maximum Sound Level 45 dbA 45 dbA 45 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

5015-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1331 to ? in H2O (0.2486 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181201020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Electrical - Climate Control - Filtered Fans - RHA20000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N88-63314 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10038 SCFM (17062 m³/hr)
Maximum Sound Level 95 dbA
View Details