ebm-papst Inc. DC Brushless Fans (BLDC) 4312T

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 4312T-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
4312T-ND
DC Brushless Fans (BLDC) 4312T-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 8004300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8004300
Axial Fans 8004300
ebm-papst 4312T Axial Fan

ebm-papst 4312T Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4312T - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4312T
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4312T
FAN AXIAL 119X32MM 12VDC WIRE

FAN AXIAL 119X32MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 4312T-ND 8004300 4312T
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Maximum Sound Level 45 dbA 45 dbA
Nominal Voltage 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF65000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 115 volts
View Details
60x60x25mm, 12 VDC, 31.643 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan - FAD1-06025CBKW19-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.64 SCFM (53.78 m³/hr)
Maximum Static Pressure 0.4450 in H2O (0.8314 Torr)
View Details
Axial Fans - 1444126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details