ebm-papst Inc. DC Brushless Fans (BLDC) 4312S

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.0 CFM (2.80m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.0 CFM (2.80m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1088-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1088-ND
DC Brushless Fans (BLDC) 381-1088-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.0 CFM (2.80m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.0 CFM (2.80m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fans - 8256490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256490
Axial Fans 8256490
ebm-papst 4312S Axial Fan

ebm-papst 4312S Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4312S - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4312S
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4312S
FAN AXIAL 119X32MM 12VDC WIRE

FAN AXIAL 119X32MM 12VDC WIRE

Supplier's Site
Fan; 119 mm L x 119 mm H; 32 mm; 12 VDC; 100 CFM @ 0 PSI; 45 dBA; Axial Leaded - 70104808 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 119 mm L x 119 mm H; 32 mm; 12 VDC; 100 CFM @ 0 PSI; 45 dBA; Axial Leaded
70104808
Fan; 119 mm L x 119 mm H; 32 mm; 12 VDC; 100 CFM @ 0 PSI; 45 dBA; Axial Leaded 70104808
4300 Series Tubeaxial Fan 100 CFM air flow rate It is a hall effect leads connector type.

4300 Series Tubeaxial Fan

  • 100 CFM air flow rate
    It is a hall effect leads connector type.
Supplier's Site
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 15B5285 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
15B5285
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 15B5285
AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:45dBA; Power Rating:5W; Rated Speed:2800rpm; Depth:32mmRoHS Compliant: Yes

AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:45dBA; Power Rating:5W; Rated Speed:2800rpm; Depth:32mmRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
4312S
DC Fans 4312S
DC Fans DC Tubeaxial Fan, 119x119x32mm, 12VDC, 100CFM, 45dBA, 5W, Ball Bearing, Leadwires

DC Fans DC Tubeaxial Fan, 119x119x32mm, 12VDC, 100CFM, 45dBA, 5W, Ball Bearing, Leadwires

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1088-ND 8256490 4312S 70104808 15B5285 4312S
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan; 119 mm L x 119 mm H; 32 mm; 12 VDC; 100 CFM @ 0 PSI; 45 dBA; Axial Leaded Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Maximum Sound Level 45 dbA 45 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2358 to ? in H2O (0.4406 to ? Torr)
Maximum Sound Level 34.13 dbA
View Details
Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
Supply Voltage Vdc Finder - 92X8679 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 24 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details