ebm-papst Inc. DC Brushless Fans (BLDC) 4312NHH

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 147.0 CFM (4.12m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 147.0 CFM (4.12m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2850-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2850-ND
DC Brushless Fans (BLDC) 381-2850-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 147.0 CFM (4.12m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 147.0 CFM (4.12m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4312NHH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4312NHH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4312NHH
FAN AXIAL 119X32MM 12VDC WIRE

FAN AXIAL 119X32MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4312NHH
DC Fans 4312NHH
DC Fans DC Tubeaxial Fan, 119x32mm, 12VDC, 147CFM, 9.3W, 3600RPM, Ball Bearing, IP20

DC Fans DC Tubeaxial Fan, 119x32mm, 12VDC, 147CFM, 9.3W, 3600RPM, Ball Bearing, IP20

Buy Now Datasheet
Dc Axial Fan, 119 X 32Mm, 12V, 51Dba; Supply Voltage Vdc Ebm-Papst - 73C1188 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, 119 X 32Mm, 12V, 51Dba; Supply Voltage Vdc Ebm-Papst
73C1188
Dc Axial Fan, 119 X 32Mm, 12V, 51Dba; Supply Voltage Vdc Ebm-Papst 73C1188
DC AXIAL FAN, 119 X 32MM, 12V, 51DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:147CFM; Noise Rating:51dBA; Power Rating:8.3W; Current Rating:-RoHS Compliant: Yes

DC AXIAL FAN, 119 X 32MM, 12V, 51DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:147CFM; Noise Rating:51dBA; Power Rating:8.3W; Current Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2850-ND 4312NHH 4312NHH 73C1188
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Dc Axial Fan, 119 X 32Mm, 12V, 51Dba; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr) 147 SCFM (250 m³/hr) 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA 51 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 299DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37.1 SCFM (63.06 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 24 volts
View Details