ebm-papst Inc. Axial Fans 4312M

Description
ebm-papst 4312M Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4312M Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 581593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
581593
Axial Fans 581593
ebm-papst 4312M Axial Fan

ebm-papst 4312M Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-1021-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1021-ND
DC Brushless Fans (BLDC) 381-1021-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 82.4 CFM (2.31m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 82.4 CFM (2.31m³/min) 2 Wire Leads

Buy Now Datasheet
Fan; 119 x 119 mm; mm; 12 VDC; 82.4 CFM; 39 dBA; Lead; Ball Bearing; 2300 RPM - 70105451 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 119 x 119 mm; mm; 12 VDC; 82.4 CFM; 39 dBA; Lead; Ball Bearing; 2300 RPM
70105451
Fan; 119 x 119 mm; mm; 12 VDC; 82.4 CFM; 39 dBA; Lead; Ball Bearing; 2300 RPM 70105451
Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads AWG 22, TR 64, 12.2 in. (310 mm). Features: Totally Encapsulated and Totally Sealed Fan of Fiberglass Reinforced Plastic PBTB Housing PA Impeller Electronically Commutated DC Motor Mass: 8 Oz. (227 g) Ball Bearing Construction

Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads AWG 22, TR 64, 12.2 in. (310 mm).
Features:

  • Totally Encapsulated and Totally Sealed
  • Fan of Fiberglass Reinforced Plastic
  • PBTB Housing
  • PA Impeller
  • Electronically Commutated DC Motor
  • Mass: 8 Oz. (227 g)
  • Ball Bearing Construction
Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4312M
DC Fans 4312M
DC Fans DC Tubeaxial Fan, 119x119x32mm, 12VDC, 82CFM, 39dBA, 2.6W, Ball Bearing, Leadwires

DC Fans DC Tubeaxial Fan, 119x119x32mm, 12VDC, 82CFM, 39dBA, 2.6W, Ball Bearing, Leadwires

Buy Now Datasheet
Dc Fan Axial Ball Bearing 12V 6V To 15V Ebm-Papst - 08AK8315 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan Axial Ball Bearing 12V 6V To 15V Ebm-Papst
08AK8315
Dc Fan Axial Ball Bearing 12V 6V To 15V Ebm-Papst 08AK8315
DC FAN AXIAL BALL BEARING 12V 6V TO 15V

DC FAN AXIAL BALL BEARING 12V 6V TO 15V

Supplier's Site
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9847 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9847
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9847
AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:82.4CFM; Noise Rating:39dBA; Power Rating:2.6W; Rated Speed:2300rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:82.4CFM; Noise Rating:39dBA; Power Rating:2.6W; Rated Speed:2300rpm RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4312M - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4312M
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4312M
FAN AXIAL 119X32MM 12VDC WIRE

FAN AXIAL 119X32MM 12VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 581593 381-1021-ND 70105451 4312M 08AK8315 86K9847 4312M
Product Name Axial Fans DC Brushless Fans (BLDC) Fan; 119 x 119 mm; mm; 12 VDC; 82.4 CFM; 39 dBA; Lead; Ball Bearing; 2300 RPM DC Fans Dc Fan Axial Ball Bearing 12V 6V To 15V Ebm-Papst Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.37 SCFM (140 m³/hr) 82.4 SCFM (140 m³/hr) 82.4 SCFM (140 m³/hr) 82.4 SCFM (140 m³/hr) 82.4 SCFM (140 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC DC Brushless
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - XFF4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6015-9 Series 2.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015X12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
View Details
Axial Fan - 98XH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.4 SCFM (133 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details