ebm-papst Inc. Axial Compact DC Fans 4312

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact DC Fans - 4312 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact DC Fans
4312
Axial Compact DC Fans 4312
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
DC Brushless Fans (BLDC) - 381-1002-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1002-ND
DC Brushless Fans (BLDC) 381-1002-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 504928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
504928
Axial Fans 504928
ebm-papst 4312 Axial Fan

ebm-papst 4312 Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4312 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4312
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4312
FAN AXIAL 119X32MM 12VDC WIRE

FAN AXIAL 119X32MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4312
DC Fans 4312
DC Fans DC Tubeaxial Fan, 119x119x32mm, 12VDC, 100.1CFM, 5W, 2800RPM, 45dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x32mm, 12VDC, 100.1CFM, 5W, 2800RPM, 45dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 88K2735 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
88K2735
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 88K2735
AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:100.06CFM; Noise Rating:45dBA; Power Rating:5W; Rated Speed:2800rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:100.06CFM; Noise Rating:45dBA; Power Rating:5W; Rated Speed:2800rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fan; 119 x 119 mm; mm; 12 VDC; 100.1 CFM; 45 dBA; Lead; Ball Bearing; 2800 RPM - 70105452 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 119 x 119 mm; mm; 12 VDC; 100.1 CFM; 45 dBA; Lead; Ball Bearing; 2800 RPM
70105452
Fan; 119 x 119 mm; mm; 12 VDC; 100.1 CFM; 45 dBA; Lead; Ball Bearing; 2800 RPM 70105452
Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads AWG 22, TR 64, 12.2 in. (310 mm). Features: Totally Encapsulated and Totally Sealed Fan of Fiberglass Reinforced Plastic PBTB Housing PA Impeller Electronically Commutated DC Motor Mass: 8 Oz. (227 g) Ball Bearing Construction

Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads AWG 22, TR 64, 12.2 in. (310 mm).
Features:

  • Totally Encapsulated and Totally Sealed
  • Fan of Fiberglass Reinforced Plastic
  • PBTB Housing
  • PA Impeller
  • Electronically Commutated DC Motor
  • Mass: 8 Oz. (227 g)
  • Ball Bearing Construction
Supplier's Site
EBM Axial - 4312 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4312
EBM Axial 4312
FAN 119MM SQ X 32MM 12VDC 100CFM

FAN 119MM SQ X 32MM 12VDC 100CFM

Supplier's Site

Technical Specifications

  ebm-papst Inc. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 4312 381-1002-ND 504928 4312 4312 88K2735 70105452 4312
Product Name Axial Compact DC Fans DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fan; 119 x 119 mm; mm; 12 VDC; 100.1 CFM; 45 dBA; Lead; Ball Bearing; 2800 RPM EBM Axial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Maximum Sound Level 45 dbA 45 dbA 45 dbA 45 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Voltage Range 6 to 15 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.22 SCFM (138 m³/hr)
Maximum Sound Level 48 dbA
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F2081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
6026-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2965 to ? in H2O (0.5539 to ? Torr)
Maximum Sound Level 41.2 dbA
View Details