ebm-papst Inc. Axial Compact DC Fans 4312 GM

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Suppliers

Company
Product
Description
Supplier Links
Axial Compact DC Fans - 4312 GM - ebm-papst Inc.
Farmington, CT, United States
Axial Compact DC Fans
4312 GM
Axial Compact DC Fans 4312 GM
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now

Technical Specifications

  ebm-papst Inc.
Product Category Electronic Cooling Fans
Product Number 4312 GM
Product Name Axial Compact DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.5 SCFM (140 m³/hr)
Maximum Sound Level 39 dbA
Nominal Voltage 12 volts
Voltage Range 6 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015L12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level 23.6 dbA
View Details
Axial Fan - 125XR5 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 112 SCFM (191 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Type 7F.20 - Filter Fan - 7F20812057000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details