ebm-papst Inc. DC Brushless Fans (BLDC) 4312/2U

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2766-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2766-ND
DC Brushless Fans (BLDC) 381-2766-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fans - 7761272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7761272
Axial Fans 7761272
ebm-papst 4312/2U Axial Fan

ebm-papst 4312/2U Axial Fan

Supplier's Site
Axial Fan, 119Mm, 12Vdc, 100.1Cfm, 45Dba; Supply Voltage Vdc Ebm-Papst - 42Y2836 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 12Vdc, 100.1Cfm, 45Dba; Supply Voltage Vdc Ebm-Papst
42Y2836
Axial Fan, 119Mm, 12Vdc, 100.1Cfm, 45Dba; Supply Voltage Vdc Ebm-Papst 42Y2836
AXIAL FAN, 119MM, 12VDC, 100.1CFM, 45DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:100.1CFM; Noise Rating:45dBA; Power Rating:5W RoHS Compliant: Yes

AXIAL FAN, 119MM, 12VDC, 100.1CFM, 45DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:100.1CFM; Noise Rating:45dBA; Power Rating:5W RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4312/2U - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4312/2U
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4312/2U
FAN AXIAL 119X32MM 12VDC WIRE

FAN AXIAL 119X32MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4312/2U
DC Fans 4312/2U
DC Fans DC Tubeaxial Fan, 119x119x32mm, 12VDC, 100.1CFM, 45dBA, 5W, 2800RPM, Ball Bearing, Speed Signal, Open Collector Output, IP68

DC Fans DC Tubeaxial Fan, 119x119x32mm, 12VDC, 100.1CFM, 45dBA, 5W, 2800RPM, Ball Bearing, Speed Signal, Open Collector Output, IP68

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2766-ND 7761272 42Y2836 4312/2U 4312/2U
Product Name DC Brushless Fans (BLDC) Axial Fans Axial Fan, 119Mm, 12Vdc, 100.1Cfm, 45Dba; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Maximum Sound Level 45 dbA 45 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.5 SCFM (96.04 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DX 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details