ebm-papst Inc. DC Brushless Fans (BLDC) 4312/17T

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2888-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2888-ND
DC Brushless Fans (BLDC) 381-2888-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 4 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 4 Wire Leads

Buy Now Datasheet
Axial Fans - 8133366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8133366
Axial Fans 8133366
ebm-papst 4312/17T Axial Fan

ebm-papst 4312/17T Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4312/17T - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4312/17T
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4312/17T
FAN AXIAL 119X32MM 12VDC WIRE

FAN AXIAL 119X32MM 12VDC WIRE

Supplier's Site
Temporary Unassigned Ebm-Papst - 82T3445 - Newark, An Avnet Company
Chicago, IL, United States
Temporary Unassigned Ebm-Papst
82T3445
Temporary Unassigned Ebm-Papst 82T3445
Temporary Unassigned

Temporary Unassigned

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2888-ND 8133366 4312/17T 82T3445
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temporary Unassigned Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Maximum Static Pressure 0.3130 in H2O (0.5848 Torr)
Maximum Sound Level 45 dbA 45 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Blowers - H07-A0 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 217 SCFM (369 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.65 to 11.18 SCFM (13 to 19 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
6025-5 Series 2.28 Watt (W) Power Brushless DC Axial Fan - C6025H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details