Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 81.0 CFM (2.27m³/min) 4 Wire Leads
FAN AXIAL 119X32MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2887-ND | 4312/17MT |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 81 SCFM (138 m³/hr) | 81 SCFM (138 m³/hr) |
| Maximum Static Pressure | 0.2170 in H2O (0.4054 Torr) | |
| Maximum Sound Level | 39 dbA | 39 dbA |
| Nominal Voltage | 12 volts | 12 volts |