ebm-papst Inc. Axial Compact DC Fans 4312-179

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact DC Fans - 4312-179 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact DC Fans
4312-179
Axial Compact DC Fans 4312-179
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
DC Brushless Fans (BLDC) - 381-3229-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3229-ND
DC Brushless Fans (BLDC) 381-3229-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 120.2 CFM (3.37m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 120.2 CFM (3.37m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 7604791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7604791
Axial Fans 7604791
ebm-papst 4312-179 Axial Fan

ebm-papst 4312-179 Axial Fan

Supplier's Site
Fan Ebm-Papst - 20C8172 - Newark, An Avnet Company
Chicago, IL, United States
Fan Ebm-Papst
20C8172
Fan Ebm-Papst 20C8172
FAN

FAN

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4312-179
DC Fans 4312-179
DC Fans DC Tubeaxial Fan, 119x119x32mm, 12VDC, 120CFM, 51dBA, 8.5W, Ball Bearing, Leadwires

DC Fans DC Tubeaxial Fan, 119x119x32mm, 12VDC, 120CFM, 51dBA, 8.5W, Ball Bearing, Leadwires

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4312-179 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4312-179
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4312-179
FAN AXIAL 119X32MM 12VDC WIRE

FAN AXIAL 119X32MM 12VDC WIRE

Supplier's Site

Technical Specifications

  ebm-papst Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 4312-179 381-3229-ND 7604791 20C8172 4312-179 4312-179
Product Name Axial Compact DC Fans DC Brushless Fans (BLDC) Axial Fans Fan Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr)
Maximum Sound Level 51 dbA 45 dbA 45 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 6 to 13.2 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 5 VDC, 23.366 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, Ball Bearing DC Axial Fan - FAD1-06025BBHW1B-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 30W Stego - 24T1243 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 315644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7160 SCFM (12170 m³/hr)
Maximum Sound Level 78 dbA
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details