ebm-papst Inc. Fans and Blowers - 4298 4298

Description
Manufacturer: ebm-papst Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148941-4298 Termination: Terminals Voltage Rating: 48 V Length: 119 mm Housing Material: Polybutylene Approvals: CE, CSA, UL, VDE Operating Supply Voltage: 48 V Height: 119 mm Weight: 285.763193 g Power Rating: 4.3 W Width: 38 mm Bearing Type: Ball Categories: Fans and Blowers Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Flanges RoHS: Compliant Voltage Rating (DC): 48 V Max Power Dissipation: 4.3 W Airflow: 97 CFM
Request a Quote
Description
Manufacturer: ebm-papst Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148941-4298 Termination: Terminals Voltage Rating: 48 V Length: 119 mm Housing Material: Polybutylene Approvals: CE, CSA, UL, VDE Operating Supply Voltage: 48 V Height: 119 mm Weight: 285.763193 g Power Rating: 4.3 W Width: 38 mm Bearing Type: Ball Categories: Fans and Blowers Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Flanges RoHS: Compliant Voltage Rating (DC): 48 V Max Power Dissipation: 4.3 W Airflow: 97 CFM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fans and Blowers - 4298 - 1148941-4298 - Win Source Electronics
Laguna Hills, CA, United States
Fans and Blowers - 4298
1148941-4298
Fans and Blowers - 4298 1148941-4298
Manufacturer: ebm-papst Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148941-4298 Termination: Terminals Voltage Rating: 48 V Length: 119 mm Housing Material: Polybutylene Approvals: CE, CSA, UL, VDE Operating Supply Voltage: 48 V Height: 119 mm Weight: 285.763193 g Power Rating: 4.3 W Width: 38 mm Bearing Type: Ball Categories: Fans and Blowers Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Flanges RoHS: Compliant Voltage Rating (DC): 48 V Max Power Dissipation: 4.3 W Airflow: 97 CFM

Manufacturer: ebm-papst
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1148941-4298
Termination: Terminals
Voltage Rating: 48 V
Length: 119 mm
Housing Material: Polybutylene
Approvals: CE, CSA, UL, VDE
Operating Supply Voltage: 48 V
Height: 119 mm
Weight: 285.763193 g
Power Rating: 4.3 W
Width: 38 mm
Bearing Type: Ball
Categories: Fans and Blowers
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Flanges
RoHS: Compliant
Voltage Rating (DC): 48 V
Max Power Dissipation: 4.3 W
Airflow: 97 CFM

Buy Now
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4298 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4298
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4298
FAN AXIAL 119X38MM 48VDC TERM

FAN AXIAL 119X38MM 48VDC TERM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1148941-4298 4298
Product Name Fans and Blowers - 4298 Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Maximum Air Flow 97 SCFM (165 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 5 VDC, 17.9 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan - FAD1-06025BBMW19-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1520 in H2O (0.2840 Torr)
View Details
Axial Fans - 2557269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.99 SCFM (141 m³/hr)
Nominal Voltage 48 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details