ebm-papst Inc. DC Brushless Fans (BLDC) 4294H

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 108.0 CFM (3.02m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 108.0 CFM (3.02m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1086-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1086-ND
DC Brushless Fans (BLDC) 381-1086-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 108.0 CFM (3.02m³/min) 2 Terminals

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 108.0 CFM (3.02m³/min) 2 Terminals

Buy Now Datasheet
Fan; 119 mm L x 119 mm H; 38 mm; 24 VDC; 108 CFM @ 0 PSI; 49 dBA; Ball Bearing - 70105432 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 119 mm L x 119 mm H; 38 mm; 24 VDC; 108 CFM @ 0 PSI; 49 dBA; Ball Bearing
70105432
Fan; 119 mm L x 119 mm H; 38 mm; 24 VDC; 108 CFM @ 0 PSI; 49 dBA; Ball Bearing 70105432
Construction: Plastic housing with plastic impeller. Mounting: From either face using four 0.169" (4.3 mm) holes. Connection: 22 AWG lead wires, color coded — red (+), blue and black (–), 12.2" long or Terminals — 0.110" × 0.02" (2.8 mm × 0.5 mm). Features: Brushless Air Exhaust Over Struts Weight: 10 Oz. (284 g) Optional Hall Effect Monitor Ball Bearing Construction

Construction: Plastic housing with plastic impeller. Mounting: From either face using four 0.169" (4.3 mm) holes. Connection: 22 AWG lead wires, color coded — red (+), blue and black (–), 12.2" long or Terminals — 0.110" × 0.02" (2.8 mm × 0.5 mm).
Features:

  • Brushless
  • Air Exhaust Over Struts
  • Weight: 10 Oz. (284 g)
  • Optional Hall Effect Monitor
  • Ball Bearing Construction
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4294H - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4294H
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4294H
FAN AXIAL 119X38MM 24VDC TERM

FAN AXIAL 119X38MM 24VDC TERM

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1086-ND 70105432 4294H
Product Name DC Brushless Fans (BLDC) Fan; 119 mm L x 119 mm H; 38 mm; 24 VDC; 108 CFM @ 0 PSI; 49 dBA; Ball Bearing Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr)
Maximum Sound Level 49 dbA 49 dbA 49 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 380DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.2 SCFM (12.24 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
60x60x25mm, 5 VDC, 23.366 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan - FAD1-06025BBHW19-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
Axial Fans - 2557302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 48.73 SCFM (82.83 m³/hr)
Maximum Sound Level 40 dbA
View Details