Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 18.3 CFM (0.512m³/min) 2 Wire Leads
FAN AXIAL 40X28MM 24VDC WIRE
AXIAL FAN, 40MM, 24VDC, 18.24CFM, 48DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.3CFM; Noise Rating:48dBA; Power Rating:4.2W RoHS Compliant: Yes
DC Fans DC Tubeaxial Fan, 40x40x28mm, 24VDC, 18.3CFM, 4.2W, 14000RPM, 48dBA, Ball Bearing
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2717-ND | 424JN | 26Y9209 | 424JN |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 40Mm, 24Vdc, 18.24Cfm, 48Dba; Supply Voltage Vdc Ebm-Papst | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 18.3 SCFM (31.1 m³/hr) | 18.3 SCFM (31.1 m³/hr) | 18.3 SCFM (31.1 m³/hr) | |
| Maximum Sound Level | 48 dbA | 48 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | |
| Voltage Range | 24 volts |