ebm-papst Inc. DC Brushless Fans (BLDC) 424JM

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 14.1 CFM (0.395m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 14.1 CFM (0.395m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2716-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2716-ND
DC Brushless Fans (BLDC) 381-2716-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 14.1 CFM (0.395m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 14.1 CFM (0.395m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
424JM
DC Fans 424JM
DC Fans DC Tubeaxial Fan, 40x40x28mm, 24VDC, 14.2CFM, 2.7W, 11100RPM, 42dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 40x40x28mm, 24VDC, 14.2CFM, 2.7W, 11100RPM, 42dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 40Mm, 24Vdc, 14.12Cfm, 42Dba; Supply Voltage Vdc Ebm-Papst - 26Y9208 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc, 14.12Cfm, 42Dba; Supply Voltage Vdc Ebm-Papst
26Y9208
Axial Fan, 40Mm, 24Vdc, 14.12Cfm, 42Dba; Supply Voltage Vdc Ebm-Papst 26Y9208
AXIAL FAN, 40MM, 24VDC, 14.12CFM, 42DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.2CFM; Noise Rating:42dBA; Power Rating:2.7W RoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC, 14.12CFM, 42DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.2CFM; Noise Rating:42dBA; Power Rating:2.7W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 424JM - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
424JM
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 424JM
FAN AXIAL 40X28MM 24VDC WIRE

FAN AXIAL 40X28MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2716-ND 424JM 26Y9208 424JM
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, 40Mm, 24Vdc, 14.12Cfm, 42Dba; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr) 14.2 SCFM (24.14 m³/hr) 14.1 SCFM (23.97 m³/hr)
Maximum Sound Level 42 dbA 42 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 11 watts
View Details
Axial Fans - 1118349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 96.96 SCFM (165 m³/hr)
Blower/Fan Type Axial Fan
View Details
Filter Fan, 4.92 X 4.92, 32/24 Cfm, 24 Vdc Rohs Compliant Stego - 70M7782 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details