ebm-papst Inc. Axial Fans 424JH

Description
ebm-papst 424JH Axial Fan
Request a Quote Datasheet
Description
ebm-papst 424JH Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8405551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8405551
Axial Fans 8405551
ebm-papst 424JH Axial Fan

ebm-papst 424JH Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2718-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2718-ND
DC Brushless Fans (BLDC) 381-2718-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 22.4 CFM (0.627m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 22.4 CFM (0.627m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 24Vdc, 22.36Cfm, 54Dba; Supply Voltage Vdc Ebm-Papst - 26Y9207 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc, 22.36Cfm, 54Dba; Supply Voltage Vdc Ebm-Papst
26Y9207
Axial Fan, 40Mm, 24Vdc, 22.36Cfm, 54Dba; Supply Voltage Vdc Ebm-Papst 26Y9207
AXIAL FAN, 40MM, 24VDC, 22.36CFM, 54DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:22.4CFM; Noise Rating:54dBA; Power Rating:7.08W RoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC, 22.36CFM, 54DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:22.4CFM; Noise Rating:54dBA; Power Rating:7.08W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
424JH
DC Fans 424JH
DC Fans DC Tubeaxial Fan, 40x40x28mm, 24VDC, 22.4CFM, 7.1W, 17200RPM, 54dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 40x40x28mm, 24VDC, 22.4CFM, 7.1W, 17200RPM, 54dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 424JH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
424JH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 424JH
FAN AXIAL 40X28MM 24VDC WIRE

FAN AXIAL 40X28MM 24VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8405551 381-2718-ND 26Y9207 424JH 424JH
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 40Mm, 24Vdc, 22.36Cfm, 54Dba; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 22.36 SCFM (38 m³/hr) 22.4 SCFM (38.07 m³/hr) 22.4 SCFM (38.07 m³/hr) 22.4 SCFM (38.07 m³/hr)
Running Current 0.1200 amps
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PF22000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details
Axial Fan - 98XC - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 44.5 SCFM (75.64 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details