ebm-papst Inc. Axial Compact DC Fans 422JN

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact DC Fans - 422JN - ebm-papst Inc.
Farmington, CT, United States
Axial Compact DC Fans
422JN
Axial Compact DC Fans 422JN
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
Axial Fans - 8405545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8405545
Axial Fans 8405545
ebm-papst 422JN Axial Fan

ebm-papst 422JN Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2714-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2714-ND
DC Brushless Fans (BLDC) 381-2714-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 18.3 CFM (0.512m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 18.3 CFM (0.512m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 422JN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
422JN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 422JN
FAN AXIAL 40X28MM 12VDC WIRE

FAN AXIAL 40X28MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
422JN
DC Fans 422JN
DC Fans DC Tubeaxial Fan, 40x40x28mm, 12VDC, 18.3CFM, 4W, 14000RPM, 48dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 40x40x28mm, 12VDC, 18.3CFM, 4W, 14000RPM, 48dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 40Mm, 12Vdc, 18.24Cfm, 48Dba; Supply Voltage Vdc Ebm-Papst - 26Y9206 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 18.24Cfm, 48Dba; Supply Voltage Vdc Ebm-Papst
26Y9206
Axial Fan, 40Mm, 12Vdc, 18.24Cfm, 48Dba; Supply Voltage Vdc Ebm-Papst 26Y9206
AXIAL FAN, 40MM, 12VDC, 18.24CFM, 48DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.3CFM; Noise Rating:48dBA; Power Rating:4W; IP Rating:IP20 RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 18.24CFM, 48DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.3CFM; Noise Rating:48dBA; Power Rating:4W; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ebm-papst Inc. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 422JN 8405545 381-2714-ND 422JN 422JN 26Y9206
Product Name Axial Compact DC Fans Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 40Mm, 12Vdc, 18.24Cfm, 48Dba; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.3 SCFM (31.1 m³/hr) 18.24 SCFM (31 m³/hr) 18.3 SCFM (31.1 m³/hr) 18.3 SCFM (31.1 m³/hr) 18.3 SCFM (31.1 m³/hr)
Maximum Sound Level 48 dbA 48 dbA 48 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 8 to 13.8 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF65000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 115 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
6020-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020L48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1087 to ? in H2O (0.2030 to ? Torr)
Maximum Sound Level 24.5 dbA
View Details