ebm-papst Inc. Axial Fans 422JH

Description
ebm-papst 422JH Axial Fan
Request a Quote Datasheet
Description
ebm-papst 422JH Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8405554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8405554
Axial Fans 8405554
ebm-papst 422JH Axial Fan

ebm-papst 422JH Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2715-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2715-ND
DC Brushless Fans (BLDC) 381-2715-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 22.4 CFM (0.627m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 22.4 CFM (0.627m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 12Vdc, 22.36Cfm, 54Dba; Supply Voltage Vdc Ebm-Papst - 26Y9204 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 22.36Cfm, 54Dba; Supply Voltage Vdc Ebm-Papst
26Y9204
Axial Fan, 40Mm, 12Vdc, 22.36Cfm, 54Dba; Supply Voltage Vdc Ebm-Papst 26Y9204
AXIAL FAN, 40MM, 12VDC, 22.36CFM, 54DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:22.4CFM; Noise Rating:54dBA; Power Rating:6.8W RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 22.36CFM, 54DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:22.4CFM; Noise Rating:54dBA; Power Rating:6.8W RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 422JH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
422JH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 422JH
FAN AXIAL 40X28MM 12VDC WIRE

FAN AXIAL 40X28MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
422JH
DC Fans 422JH
DC Fans DC Tubeaxial Fan, 40x40x28mm, 12VDC, 22.4CFM, 6.8W, 17200RPM, 54dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 40x40x28mm, 12VDC, 22.4CFM, 6.8W, 17200RPM, 54dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8405554 381-2715-ND 26Y9204 422JH 422JH
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12Vdc, 22.36Cfm, 54Dba; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 22.36 SCFM (38 m³/hr) 22.4 SCFM (38.07 m³/hr) 22.4 SCFM (38.07 m³/hr) 22.4 SCFM (38.07 m³/hr)
Running Current 0.1200 amps
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812031000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - E68-63258 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10500 SCFM (17847 m³/hr)
Maximum Sound Level 83 dbA
View Details