ebm-papst Inc. DC Brushless Fans (BLDC) 4214H

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 108.3 CFM (3.03m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 108.3 CFM (3.03m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1085-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1085-ND
DC Brushless Fans (BLDC) 381-1085-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 108.3 CFM (3.03m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 108.3 CFM (3.03m³/min) 2 Wire Leads

Buy Now Datasheet
Fan; 119 x 119 mm; 38 mm; 24 VDC; 108.3CFM; 49 dBA; Lead; Ball; 3400 RPM - 70105431 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 119 x 119 mm; 38 mm; 24 VDC; 108.3CFM; 49 dBA; Lead; Ball; 3400 RPM
70105431
Fan; 119 x 119 mm; 38 mm; 24 VDC; 108.3CFM; 49 dBA; Lead; Ball; 3400 RPM 70105431
Construction: Plastic housing with plastic impeller. Mounting: From either face using four 0.169" (4.3 mm) holes. Connection: 22 AWG lead wires, color coded — red (+), blue and black (–), 12.2" long or Terminals — 0.110" × 0.02" (2.8 mm × 0.5 mm). Features: Brushless Air Exhaust Over Struts Weight: 10 Oz. (284 g) Optional Hall Effect Monitor Ball Bearing Construction

Construction: Plastic housing with plastic impeller. Mounting: From either face using four 0.169" (4.3 mm) holes. Connection: 22 AWG lead wires, color coded — red (+), blue and black (–), 12.2" long or Terminals — 0.110" × 0.02" (2.8 mm × 0.5 mm).
Features:

  • Brushless
  • Air Exhaust Over Struts
  • Weight: 10 Oz. (284 g)
  • Optional Hall Effect Monitor
  • Ball Bearing Construction
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4214H - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4214H
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4214H
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1085-ND 70105431 4214H
Product Name DC Brushless Fans (BLDC) Fan; 119 x 119 mm; 38 mm; 24 VDC; 108.3CFM; 49 dBA; Lead; Ball; 3400 RPM Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr) 108 SCFM (184 m³/hr)
Maximum Sound Level 49 dbA 49 dbA 49 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
ACCESSORIES, FAN, 115 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164093 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details
Nominal Rated Voltage Ac Finder - 92X8691 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 99XW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25.4 SCFM (43.17 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details