ebm-papst Inc. DC Brushless Fans (BLDC) 4212M

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 75.0 CFM (2.10m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 75.0 CFM (2.10m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1017-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1017-ND
DC Brushless Fans (BLDC) 381-1017-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 75.0 CFM (2.10m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 75.0 CFM (2.10m³/min) 2 Wire Leads

Buy Now Datasheet
Fan; 119 x 119 mm; 38 mm; 12 VDC; 74.7 CFM; 38 dBA; Lead; Ball; 2350 RPM; 2.2 W - 70105425 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 119 x 119 mm; 38 mm; 12 VDC; 74.7 CFM; 38 dBA; Lead; Ball; 2350 RPM; 2.2 W
70105425
Fan; 119 x 119 mm; 38 mm; 12 VDC; 74.7 CFM; 38 dBA; Lead; Ball; 2350 RPM; 2.2 W 70105425
Construction: Plastic housing with plastic impeller. Mounting: From either face using four 0.169" (4.3 mm) holes. Connection: 22 AWG lead wires, color coded — red (+), blue and black (–), 12.2" long or Terminals — 0.110" × 0.02" (2.8 mm × 0.5 mm). Features: Brushless Air Exhaust Over Struts Weight: 10 Oz. (284 g) Optional Hall Effect Monitor Ball Bearing Construction

Construction: Plastic housing with plastic impeller. Mounting: From either face using four 0.169" (4.3 mm) holes. Connection: 22 AWG lead wires, color coded — red (+), blue and black (–), 12.2" long or Terminals — 0.110" × 0.02" (2.8 mm × 0.5 mm).
Features:

  • Brushless
  • Air Exhaust Over Struts
  • Weight: 10 Oz. (284 g)
  • Optional Hall Effect Monitor
  • Ball Bearing Construction
Supplier's Site
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9844 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9844
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9844
AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:38dBA; Power Rating:2.2W; Rated Speed:2350rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:38dBA; Power Rating:2.2W; Rated Speed:2350rpm RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4212M - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4212M
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4212M
FAN AXIAL 119X38MM 12VDC WIRE

FAN AXIAL 119X38MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1017-ND 70105425 86K9844 4212M
Product Name DC Brushless Fans (BLDC) Fan; 119 x 119 mm; 38 mm; 12 VDC; 74.7 CFM; 38 dBA; Lead; Ball; 2350 RPM; 2.2 W Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 75 SCFM (127 m³/hr) 74.7 SCFM (127 m³/hr) 75 SCFM (127 m³/hr) 75 SCFM (127 m³/hr)
Maximum Sound Level 38 dbA 38 dbA 38 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFA20000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812055500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Axial Fan - 125LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details